Vishay Intertechnology, Inc. Tantalum Capacitors 173D275X0020VW

Description
2.7µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
2.7µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D275X0020VW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D275X0020VW-ND
Tantalum Capacitors 173D275X0020VW-ND
2.7µF Molded Tantalum Capacitors 20V Axial

2.7µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D275X0020VW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D275X0020VW
Tantalum Capacitors 173D275X0020VW
CAP TANT 2.7UF 20% 20V AXIAL

CAP TANT 2.7UF 20% 20V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D275X0020VW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D275X0020VW
Capacitors - Tantalum Capacitors 173D275X0020VW
CAP TANT 2.7UF 20% 20V AXIAL

CAP TANT 2.7UF 20% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D275X0020VW-ND 173D275X0020VW 173D275X0020VW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.7 microF 2.7 microF 2.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details