Vishay Intertechnology, Inc. Automotive 22uF 35V Capacitor 173D226X9035YWE3

Description
Cap Tant Solid 22uF 35V 10% (7.11 X 13.97mm) Axial 125°C Automotive T/R Product overview: 173D226X9035YWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D226X9035YWE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 35V 10% (7.11 X 13.97mm) Axial 125°C Automotive T/R Product overview: 173D226X9035YWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D226X9035YWE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 22uF 35V Capacitor
59-173D226X9035YWE3
Automotive 22uF 35V Capacitor 59-173D226X9035YWE3
Cap Tant Solid 22uF 35V 10% (7.11 X 13.97mm) Axial 125°C Automotive T/R Product overview: 173D226X9035YWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D226X9035YWE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V 10% (7.11 X 13.97mm) Axial 125°C Automotive T/R Product overview: 173D226X9035YWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D226X9035YWE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1436-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1436-2-ND
Tantalum Capacitors 718-1436-2-ND
22µF Molded Tantalum Capacitors 35V Axial

22µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-1436-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1436-1-ND
Tantalum Capacitors 718-1436-1-ND
22µF Molded Tantalum Capacitors 35V Axial

22µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay - 16P0468 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay
16P0468
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay 16P0468
TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 173D226X9035YWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9035YWE3
Tantalum Capacitors 173D226X9035YWE3
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D226X9035YWE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D226X9035YWE3
Capacitors - Tantalum Capacitors 173D226X9035YWE3
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-173D226X9035YWE3 718-1436-2-ND 16P0468 173D226X9035YWE3 173D226X9035YWE3
Product Name Automotive 22uF 35V Capacitor Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814569 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details