Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9010WWE3

Description
22µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1438-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1438-2-ND
Tantalum Capacitors 718-1438-2-ND
22µF Molded Tantalum Capacitors 10V Axial

22µF Molded Tantalum Capacitors 10V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D226X9010WWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X9010WWE3
Capacitors - Tantalum Capacitors 173D226X9010WWE3
CAP TANT 22UF 10% 10V AXIAL

CAP TANT 22UF 10% 10V AXIAL

Supplier's Site
Capacitor Tant, 22Uf, 10V, Axial 10%; Capacitance Vishay - 16P0458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 10V, Axial 10%; Capacitance Vishay
16P0458
Capacitor Tant, 22Uf, 10V, Axial 10%; Capacitance Vishay 16P0458
CAPACITOR TANT, 22UF, 10V, AXIAL 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:1.5µA RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 10V, AXIAL 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:1.5µA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 173D226X9010WWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9010WWE3
Tantalum Capacitors 173D226X9010WWE3
CAP TANT 22UF 10% 10V AXIAL

CAP TANT 22UF 10% 10V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1438-2-ND 173D226X9010WWE3 16P0458 173D226X9010WWE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 22Uf, 10V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 354118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers