Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9004VWE3

Description
22µF Molded Tantalum Capacitors 4V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D226X9004VWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D226X9004VWE3-ND
Tantalum Capacitors 173D226X9004VWE3-ND
22µF Molded Tantalum Capacitors 4V Axial

22µF Molded Tantalum Capacitors 4V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D226X9004VWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X9004VWE3
Capacitors - Tantalum Capacitors 173D226X9004VWE3
CAP TANT 22UF 10% 4V AXIAL

CAP TANT 22UF 10% 4V AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X9004VWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9004VWE3
Tantalum Capacitors 173D226X9004VWE3
CAP TANT 22UF 10% 4V AXIAL

CAP TANT 22UF 10% 4V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D226X9004VWE3-ND 173D226X9004VWE3 173D226X9004VWE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814593 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details