Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X0015XWE3

Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D226X0015XWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D226X0015XWE3-ND
Tantalum Capacitors 173D226X0015XWE3-ND
22µF Molded Tantalum Capacitors 15V Axial

22µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D226X0015XWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X0015XWE3
Capacitors - Tantalum Capacitors 173D226X0015XWE3
CAP TANT 22UF 20% 15V AXIAL

CAP TANT 22UF 20% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X0015XWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X0015XWE3
Tantalum Capacitors 173D226X0015XWE3
CAP TANT 22UF 20% 15V AXIAL

CAP TANT 22UF 20% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D226X0015XWE3-ND 173D226X0015XWE3 173D226X0015XWE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details