Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X0015XW

Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote
Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 173D226X0015XW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF with a voltage rating of 15 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed with axial-leaded terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The maximum dissipation factor at 120 Hz and +25 °C is specified, along with a maximum DC leakage current that must not exceed defined limits. The capacitor is RoHS-compliant, ensuring it meets environmental standards. Overall, this product is a reliable choice for engineers seeking a robust tantalum capacitor for their projects.

Datasheet Summary
Powered by GS/AI

The 173D226X0015XW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF with a voltage rating of 15 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed with axial-leaded terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The maximum dissipation factor at 120 Hz and +25 °C is specified, along with a maximum DC leakage current that must not exceed defined limits. The capacitor is RoHS-compliant, ensuring it meets environmental standards. Overall, this product is a reliable choice for engineers seeking a robust tantalum capacitor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D226X0015XW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D226X0015XW-ND
Tantalum Capacitors 173D226X0015XW-ND
22µF Molded Tantalum Capacitors 15V Axial

22µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D226X0015XW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X0015XW
Capacitors - Tantalum Capacitors 173D226X0015XW
CAP TANT 22UF 20% 15V AXIAL

CAP TANT 22UF 20% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X0015XW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X0015XW
Tantalum Capacitors 173D226X0015XW
CAP TANT 22UF 20% 15V AXIAL

CAP TANT 22UF 20% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D226X0015XW-ND 173D226X0015XW 173D226X0015XW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Tantalum Capacitors - TAC156K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers