Vishay Intertechnology, Inc. Tantalum Capacitors 173D225X9050WE3

Description
2.2µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D225X9050WE3TB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D225X9050WE3TB-ND
Tantalum Capacitors 718-173D225X9050WE3TB-ND
2.2µF Molded Tantalum Capacitors 50V Axial

2.2µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D225X9050WE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
173D225X9050WE3
Tantalum Capacitors 173D225X9050WE3
CAP TANT 2.2UF 10% 50V AXIAL

CAP TANT 2.2UF 10% 50V AXIAL

Supplier's Site Datasheet
Tantalum Capacitors - 173D225X9050WE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D225X9050WE3
Tantalum Capacitors 173D225X9050WE3
CAP TANT 2.2UF 10% 50V AXIAL

CAP TANT 2.2UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D225X9050WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D225X9050WE3
Capacitors - Tantalum Capacitors 173D225X9050WE3
CAP TANT 2.2UF 10% 50V AXIAL

CAP TANT 2.2UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay - 75M2014 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay
75M2014
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay 75M2014
TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D225X9050WE3TB-ND 173D225X9050WE3 173D225X9050WE3 173D225X9050WE3 75M2014
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitor - 106PHC600K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers