2.2µF Molded Tantalum Capacitors 25V Axial
CAP TANT 2.2UF 10% 25V AXIAL
CAP TANT 2.2UF 10% 25V AXIAL
CAPACITOR TANT, 2.2UF, 25V; Capacitance:2.2µF; Voltage Rating:25V; Capacitor Terminals:Axial Leaded; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Dielectric Material:Tantalum; Filter Terminals:Axial Leaded RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D225X9025V-ND | 173D225X9025V | 173D225X9025V | 81F1821 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 2.2Uf, 25V; Capacitance Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) |