2.2µF Molded Tantalum Capacitors 20V Axial
TANTALUM CAPACITOR, 2.2UF, 20V, AXIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:2.79mm RoHS Compliant: No
CAP TANT 2.2UF 10% 20V AXIAL
CAP TANT 2.2UF 10% 20V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D225X9020V-ND | 08J0399 | 173D225X9020V | 173D225X9020V |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 20V, Axial 10%, Full Reel; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |