The 173D225X9015UE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a voltage rating of 15 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and its DC leakage current is specified to not exceed 0.5 OºA at +25 °C. The component is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It features axial through-hole terminations and is available in a RoHS-compliant version with 100% tin termination. The capacitor is precision molded in a flame-retardant epoxy resin, ensuring durability and reliability in various applications.
2.2µF Molded Tantalum Capacitors 15V Axial
2.2µF Molded Tantalum Capacitors 15V Axial
CAP TANT 2.2UF 10% 15V AXIAL
CAP TANT 2.2UF 10% 15V AXIAL
TANTALUM CAPACITOR, 2.2UF, 15V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-173D225X9015UE3TB-ND | 173D225X9015UE3 | 173D225X9015UE3 | 75M2013 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 15V, Axial 10%; Capacitance Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |