Vishay Intertechnology, Inc. Tantalum Capacitors 173D225X0025VWE3

Description
2.2µF Molded Tantalum Capacitors 25V Axial
Request a Quote
Description
2.2µF Molded Tantalum Capacitors 25V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 173D225X0025VWE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF with a voltage rating of 25 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed with axial through-hole terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current is specified to not exceed 0.5 µA at +25 °C. The product is RoHS-compliant, ensuring it meets environmental regulations. The 173D225X0025VWE3 is a reliable choice for engineers seeking a robust and efficient capacitor for their projects.

Datasheet Summary
Powered by GS/AI

The 173D225X0025VWE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF with a voltage rating of 25 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed with axial through-hole terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current is specified to not exceed 0.5 µA at +25 °C. The product is RoHS-compliant, ensuring it meets environmental regulations. The 173D225X0025VWE3 is a reliable choice for engineers seeking a robust and efficient capacitor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D225X0025VWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D225X0025VWE3-ND
Tantalum Capacitors 173D225X0025VWE3-ND
2.2µF Molded Tantalum Capacitors 25V Axial

2.2µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D225X0025VWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D225X0025VWE3
Tantalum Capacitors 173D225X0025VWE3
CAP TANT 2.2UF 20% 25V AXIAL

CAP TANT 2.2UF 20% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 173D225X0025VWE3-ND 173D225X0025VWE3
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers