2.2µF Molded Tantalum Capacitors 10V Axial
Capacitor,2.2uF,10VD
CAP TANT 2.2UF 20% 10V AXIAL
CAP TANT 2.2UF 20% 10V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D225X0010U-ND | 09C2534 | 173D225X0010U | 173D225X0010U |
| Product Name | Tantalum Capacitors | Capacitor,2.2Uf,10Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) |