Vishay Intertechnology, Inc. Tantalum Capacitors 173D224X0050UE3

Description
0.22µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D224X0050UE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D224X0050UE3-ND
Tantalum Capacitors 173D224X0050UE3-ND
0.22µF Molded Tantalum Capacitors 50V Axial

0.22µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D224X0050UE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D224X0050UE3
Tantalum Capacitors 173D224X0050UE3
CAP TANT 0.22UF 20% 50V AXIAL

CAP TANT 0.22UF 20% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 173D224X0050UE3-ND 173D224X0050UE3
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details