Vishay Intertechnology, Inc. Tantalum Capacitors 173D186X9015XE3

Description
18µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
18µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D186X9015XE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D186X9015XE3-ND
Tantalum Capacitors 173D186X9015XE3-ND
18µF Molded Tantalum Capacitors 15V Axial

18µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D186X9015XE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D186X9015XE3
Tantalum Capacitors 173D186X9015XE3
CAP TANT 18UF 10% 15V AXIAL

CAP TANT 18UF 10% 15V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D186X9015XE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D186X9015XE3
Capacitors - Tantalum Capacitors 173D186X9015XE3
CAP TANT 18UF 10% 15V AXIAL

CAP TANT 18UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D186X9015XE3-ND 173D186X9015XE3 173D186X9015XE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 18 microF 18 microF 18 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details