Vishay Intertechnology, Inc. Tantalum Capacitors 173D186X9015X

Description
18µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
18µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D186X9015X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D186X9015X-ND
Tantalum Capacitors 173D186X9015X-ND
18µF Molded Tantalum Capacitors 15V Axial

18µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D186X9015X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D186X9015X
Capacitors - Tantalum Capacitors 173D186X9015X
CAP TANT 18UF 10% 15V AXIAL

CAP TANT 18UF 10% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 173D186X9015X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D186X9015X
Tantalum Capacitors 173D186X9015X
CAP TANT 18UF 10% 15V AXIAL

CAP TANT 18UF 10% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D186X9015X-ND 173D186X9015X 173D186X9015X
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 18 microF 18 microF 18 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers