Vishay Intertechnology, Inc. Tantalum Capacitors 173D156X9025X

Description
15µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D156X9025XTB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D156X9025XTB-ND
Tantalum Capacitors 718-173D156X9025XTB-ND
15µF Molded Tantalum Capacitors 25V Axial

15µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D156X9025XCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D156X9025XCT-ND
Tantalum Capacitors 718-173D156X9025XCT-ND
15µF Molded Tantalum Capacitors 25V Axial

15µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Capacitor Tant, 15Uf, 25V, Axial 10%; Capacitance Vishay - 08J0398 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, Axial 10%; Capacitance Vishay
08J0398
Capacitor Tant, 15Uf, 25V, Axial 10%; Capacitance Vishay 08J0398
CAPACITOR TANT, 15UF, 25V, AXIAL 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:4%; Leakage Current:3µA RoHS Compliant: No

CAPACITOR TANT, 15UF, 25V, AXIAL 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:4%; Leakage Current:3µA RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D156X9025X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D156X9025X
Capacitors - Tantalum Capacitors 173D156X9025X
CAP TANT 15UF 10% 25V AXIAL

CAP TANT 15UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitors - 173D156X9025X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9025X
Tantalum Capacitors 173D156X9025X
CAP TANT 15UF 10% 25V AXIAL

CAP TANT 15UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D156X9025XTB-ND 08J0398 173D156X9025X 173D156X9025X
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 25V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814601 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details