Vishay Intertechnology, Inc. Tantalum Capacitors 173D156X9020XWE3

Description
15µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1417-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1417-2-ND
Tantalum Capacitors 718-1417-2-ND
15µF Molded Tantalum Capacitors 20V Axial

15µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-1417-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1417-1-ND
Tantalum Capacitors 718-1417-1-ND
15µF Molded Tantalum Capacitors 20V Axial

15µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Singapore, Singapore
Automotive 15uF 20V Capacitor
59-173D156X9020XWE3
Automotive 15uF 20V Capacitor 59-173D156X9020XWE3
Cap Tant Solid 15uF 20V 10% (4.57 X 10.67mm) Axial 125°C Automotive T/R Product overview: 173D156X9020XWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D156X9020XWE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 20V 10% (4.57 X 10.67mm) Axial 125°C Automotive T/R Product overview: 173D156X9020XWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D156X9020XWE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D156X9020XWE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D156X9020XWE3
Capacitors - Tantalum Capacitors 173D156X9020XWE3
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay - 16P0351 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay
16P0351
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay 16P0351
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 173D156X9020XWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9020XWE3
Tantalum Capacitors 173D156X9020XWE3
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1417-2-ND 59-173D156X9020XWE3 173D156X9020XWE3 16P0351 173D156X9020XWE3
Product Name Tantalum Capacitors Automotive 15uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details