Vishay Intertechnology, Inc. Tantalum Capacitors 173D156X9015WWE3

Description
15µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1444-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1444-2-ND
Tantalum Capacitors 718-1444-2-ND
15µF Molded Tantalum Capacitors 15V Axial

15µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D156X9015WWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9015WWE3
Tantalum Capacitors 173D156X9015WWE3
CAP TANT 15UF 10% 15V AXIAL

CAP TANT 15UF 10% 15V AXIAL

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 15V, Axial 10%; Capacitance Vishay - 16P0349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 15V, Axial 10%; Capacitance Vishay
16P0349
Capacitor Tant, 15Uf, 15V, Axial 10%; Capacitance Vishay 16P0349
CAPACITOR TANT, 15UF, 15V, AXIAL 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:1.5µA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 15V, AXIAL 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:1.5µA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D156X9015WWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D156X9015WWE3
Capacitors - Tantalum Capacitors 173D156X9015WWE3
CAP TANT 15UF 10% 15V AXIAL

CAP TANT 15UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1444-2-ND 173D156X9015WWE3 16P0349 173D156X9015WWE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 15V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814758 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details