The 173D155X9025V is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 OºF with a voltage rating of 25 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and a maximum DC leakage current of 0.5 OºA at +25 °C. This component is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It is available with axial through-hole terminations and is RoHS-compliant with 100% tin termination options. The capacitor is precision molded in a flame-retardant epoxy resin, ensuring durability and reliability in various applications.
1.5µF Molded Tantalum Capacitors 25V Axial
CAP TANT 1.5UF 10% 25V AXIAL
CAP TANT 1.5UF 10% 25V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D155X9025V-ND | 173D155X9025V | 173D155X9025V |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 10 (+/- %) |