The 173D155X0015UE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 µF with a voltage rating of 15 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C does not exceed 0.5 µA. The component is available with axial through-hole terminations and is RoHS-compliant, featuring 100% tin terminations. This capacitor is suitable for applications requiring reliable performance under varying environmental conditions.
1.5µF Molded Tantalum Capacitors 15V Axial
CAP TANT 1.5UF 20% 15V AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 173D155X0015UE3-ND | 173D155X0015UE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 1.5 microF | 1.5 microF |