Vishay Intertechnology, Inc. Tantalum Capacitors 173D126X9025XE3

Description
12µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
12µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D126X9025XE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D126X9025XE3-ND
Tantalum Capacitors 173D126X9025XE3-ND
12µF Molded Tantalum Capacitors 25V Axial

12µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D126X9025XE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D126X9025XE3
Tantalum Capacitors 173D126X9025XE3
CAP TANT 12UF 10% 25V AXIAL

CAP TANT 12UF 10% 25V AXIAL

Supplier's Site Datasheet
Capacitor, Tant, 12Uf, 25V, 10%, Axial; Capacitance Vishay - 16P0300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 12Uf, 25V, 10%, Axial; Capacitance Vishay
16P0300
Capacitor, Tant, 12Uf, 25V, 10%, Axial; Capacitance Vishay 16P0300
CAPACITOR, TANT, 12UF, 25V, 10%, AXIAL; Capacitance:12µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR, TANT, 12UF, 25V, 10%, AXIAL; Capacitance:12µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D126X9025XE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D126X9025XE3
Capacitors - Tantalum Capacitors 173D126X9025XE3
CAP TANT 12UF 10% 25V AXIAL

CAP TANT 12UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D126X9025XE3-ND 173D126X9025XE3 16P0300 173D126X9025XE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tant, 12Uf, 25V, 10%, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 12 microF 12 microF 12 microF 12 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers