Vishay Intertechnology, Inc. Tantalum Capacitors 173D126X9020XWE3

Description
12µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
12µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D126X9020XWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D126X9020XWE3-ND
Tantalum Capacitors 173D126X9020XWE3-ND
12µF Molded Tantalum Capacitors 20V Axial

12µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D126X9020XWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D126X9020XWE3
Tantalum Capacitors 173D126X9020XWE3
CAP TANT 12UF 10% 20V AXIAL

CAP TANT 12UF 10% 20V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D126X9020XWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D126X9020XWE3
Capacitors - Tantalum Capacitors 173D126X9020XWE3
CAP TANT 12UF 10% 20V AXIAL

CAP TANT 12UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D126X9020XWE3-ND 173D126X9020XWE3 173D126X9020XWE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 12 microF 12 microF 12 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers