Vishay Intertechnology, Inc. Tantalum Capacitors 173D107X9020YE3

Description
100µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D107X9020YE3TB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D107X9020YE3TB-ND
Tantalum Capacitors 718-173D107X9020YE3TB-ND
100µF Molded Tantalum Capacitors 20V Axial

100µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D107X9020YE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D107X9020YE3CT-ND
Tantalum Capacitors 718-173D107X9020YE3CT-ND
100µF Molded Tantalum Capacitors 20V Axial

100µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D107X9020YE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D107X9020YE3
Capacitors - Tantalum Capacitors 173D107X9020YE3
CAP TANT 100UF 10% 20V AXIAL

CAP TANT 100UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, Axial 10%; Capacitance Vishay - 75M2011 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, Axial 10%; Capacitance Vishay
75M2011
Tantalum Capacitor, 100Uf, 20V, Axial 10%; Capacitance Vishay 75M2011
TANTALUM CAPACITOR, 100UF, 20V, AXIAL 10%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, AXIAL 10%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 173D107X9020YE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D107X9020YE3
Tantalum Capacitors 173D107X9020YE3
CAP TANT 100UF 10% 20V AXIAL

CAP TANT 100UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D107X9020YE3TB-ND 173D107X9020YE3 75M2011 173D107X9020YE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814580 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details