Vishay Intertechnology, Inc. Tantalum Capacitors 173D107X0006YW

Description
100µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D107X0006YW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D107X0006YW-ND
Tantalum Capacitors 173D107X0006YW-ND
100µF Molded Tantalum Capacitors 6V Axial

100µF Molded Tantalum Capacitors 6V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D107X0006YW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D107X0006YW
Tantalum Capacitors 173D107X0006YW
CAP TANT 100UF 20% 6V AXIAL

CAP TANT 100UF 20% 6V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D107X0006YW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D107X0006YW
Capacitors - Tantalum Capacitors 173D107X0006YW
CAP TANT 100UF 20% 6V AXIAL

CAP TANT 100UF 20% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D107X0006YW-ND 173D107X0006YW 173D107X0006YW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Tantalum Capacitors - 1202411-TAS105K050P1A-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers