10µF Molded Tantalum Capacitors 35V Axial
CAP TANT 10UF 10% 35V AXIAL
CAP TANT 10UF 10% 35V AXIAL
Capacitor,10uF,35VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D106X9035XW-ND | 173D106X9035XW | 173D106X9035XW | 09C2417 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,10Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) |