10µF Molded Tantalum Capacitors 15V Axial
Manufacturer: Vishay Sprague
Win Source Part Number: 799430-173D106X9015W
Series: TANTALEX, 173D
Packaging: Reel package
Type: Molded
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Axial
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: W
Family Name: 173D
Categories: Capacitors
Dimension: 0.180" Dia x 0.345" L (4.57mm x 8.76mm)
Voltage Rating DC: 15V
Alternative Parts (Cross-Reference): T322C106K015AT; T322C106K015AT7200; T322C106K015AS; T322C106K015ATTR;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
CAP TANT 10UF 10% 15V AXIAL Product overview: 173D106X9015WWE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9015WWE3 can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 15V AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D106X9015WWE3-ND | 799430-173D106X9015WWE3 | 59-173D106X9015WWE3 | 173D106X9015WWE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - 173D106X9015WWE3 | 10UF 15V Capacitor | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |