1µF Molded Tantalum Capacitors 25V Axial
1µF Molded Tantalum Capacitors 25V Axial
CAP TANT 1UF 10% 25V AXIAL
TANTALUM CAPACITOR, 1UF, 25V, AXIAL 10%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
CAP TANT 1UF 10% 25V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-173D105X9025UCT-ND | 173D105X9025U | 81F1820 | 173D105X9025U |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 25V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |