The 173D105X5020UW is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It features a capacitance of 1 OºF with a voltage rating of 20 V DC and a tolerance of ±5%. The operating temperature range is from -55 °C to +85 °C, with the capability to operate up to +125 °C under voltage derating conditions. This capacitor has a low dissipation factor and a maximum DC leakage current specified at +25 °C. It is available in an axial-leaded configuration, with tinned solid leads for reliable connections. The capacitor is molded in a flame-retardant epoxy resin, ensuring durability and stability in various environments. It is RoHS-compliant, making it suitable for applications requiring adherence to environmental regulations. Engineers considering this component should note its specifications for capacitance, voltage rating, and temperature range to ensure compatibility with their project requirements.
1µF Molded Tantalum Capacitors 20V Axial
CAP TANT 1UF 5% 20V AXIAL
CAP TANT 1UF 5% 20V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D105X5020UW-ND | 173D105X5020UW | 173D105X5020UW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 5 (+/- %) |