Vishay Intertechnology, Inc. Tantalum Capacitors 173D104X9050UWE3

Description
0.1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1449-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1449-2-ND
Tantalum Capacitors 718-1449-2-ND
0.1µF Molded Tantalum Capacitors 50V Axial

0.1µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D104X9050UWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D104X9050UWE3
Tantalum Capacitors 173D104X9050UWE3
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay - 16P0186 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay
16P0186
Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay 16P0186
TANTALUM CAPACITOR, 0.1UF, 50V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 50V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D104X9050UWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D104X9050UWE3
Capacitors - Tantalum Capacitors 173D104X9050UWE3
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1449-2-ND 173D104X9050UWE3 16P0186 173D104X9050UWE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC225K025P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers