CR Magnetics, Inc. Current Transformer 17-2000T

Description
CURRENT TRANSFORMER, 2WIRE, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 2WIRE, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 34026220 - Radwell International
Willingboro, NJ, United States
Current Transformer
34026220
Current Transformer 34026220
CURRENT TRANSFORMER, 2WIRE, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 2WIRE, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 34026220
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 1730235 - RS Components, Ltd.
Specs
Type / Applications Pcb mount
Operating Temperature -40 C (-40 F)
View Details
Split-core current transformer - 855-4201/200-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details
Current Transformers & Shunts - BM7636-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details