Discrete Semiconductor Products - Diodes - Rectifiers - Single
Features:
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 16FR40 | 70078656 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | DIODE, FAST RECOVERY, 400V, 16A, DO-4 PKG |
| Package | DO-203AA (DO-4) | DO-4 |
| IR | 12 mA | 12 mA |
| VF | 1.23 volts | 1.23 volts |
| Arrangement | Common Anode | |
| Diode Type | General Purpose |