DIODE,DO-4,1200V,16A
Diode; 16 A; 1.23 V (Max.); 1200 V; 1.6K/W DC Operation; DO-4; -65 degC; 175
| Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays |
| Product Number | 16FR120 | 70079045 |
| Product Name | VISH Standard Recovery | Diode; 16 A; 1.23 V (Max.); 1200 V; 1.6K/W DC Operation; DO-4; -65 degC; 175 |
| Configuration | Single | |
| Arrangement | Common Anode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.23 volts |