Features:
DIODE,DO-4,600V,16A,
| Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Step Recovery Diodes |
| Product Number | 70078655 | 16F60 |
| Product Name | DIODE; 16A IF; 600V; 1.6K/W; 350 A @ 50HZ, 370 A @ 60 HZ IFMS; 12MA IR; -65C | VISH Standard Recovery |
| Arrangement | Common Catode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.23 volts | |
| IF | 16000 mA |