Manufacturer: Vishay
Win Source Part Number: 197318-16CTU04STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 2 Element, 8A, 400V V(RRM), Silicon, D2PAK-3 Product overview: 16CTU04STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04STRR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 197318-16CTU04STRR | 286-16CTU04STRR |
| Product Name | Diodes, Rectifiers - Arrays - 16CTU04STRR | 8A 400V Diode and Rectifier |
| Diode Type | Standard | |
| Life Cycle Stage | Active | |
| VF | 1.3 volts | |
| VR | 400 volts |