Vishay Intertechnology, Inc. Automotive 400V 8A Diode and Rectifier 16CTU04SPBF

Description
Diode Switching 400V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTU04SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTU04SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 400V 8A Diode and Rectifier - 286-16CTU04SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400V 8A Diode and Rectifier
286-16CTU04SPBF
Automotive 400V 8A Diode and Rectifier 286-16CTU04SPBF
Diode Switching 400V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTU04SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04SPBF can be used for catalog matching and distributor lookup.

Diode Switching 400V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTU04SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 16CTU04SPBF - 197316-16CTU04SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTU04SPBF
197316-16CTU04SPBF
Diodes, Rectifiers - Arrays - 16CTU04SPBF 197316-16CTU04SPBF
Manufacturer: Vishay Win Source Part Number: 197316-16CTU04SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197316-16CTU04SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-16CTU04SPBF 197316-16CTU04SPBF
Product Name Automotive 400V 8A Diode and Rectifier Diodes, Rectifiers - Arrays - 16CTU04SPBF
Package Rail/Tube D2PAK; D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data