Vishay Intertechnology, Inc. 16 A 400 V Diode and Rectifier 16CTU04PBF

Description
16CTU04PBF Series 16 A 400 V 60 ns Flange Mount Ultrafast Rectifier - TO-220AB Product overview: 16CTU04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 400 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16CTU04PBF Series 16 A 400 V 60 ns Flange Mount Ultrafast Rectifier - TO-220AB Product overview: 16CTU04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 400 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 A 400 V Diode and Rectifier - 286-16CTU04PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 A 400 V Diode and Rectifier
286-16CTU04PBF
16 A 400 V Diode and Rectifier 286-16CTU04PBF
16CTU04PBF Series 16 A 400 V 60 ns Flange Mount Ultrafast Rectifier - TO-220AB Product overview: 16CTU04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 400 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04PBF can be used for catalog matching and distributor lookup.

16CTU04PBF Series 16 A 400 V 60 ns Flange Mount Ultrafast Rectifier - TO-220AB Product overview: 16CTU04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 400 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 16CTU04PBF - 197315-16CTU04PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTU04PBF
197315-16CTU04PBF
Diodes, Rectifiers - Arrays - 16CTU04PBF 197315-16CTU04PBF
Manufacturer: Vishay Win Source Part Number: 197315-16CTU04PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: VS-16CTU04 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYT16P-400; FUR1640CTC 00TUC; FEP16GT-G; Introduction Date: May 13, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197315-16CTU04PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: VS-16CTU04
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYT16P-400; FUR1640CTC 00TUC; FEP16GT-G;
Introduction Date: May 13, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-16CTU04PBF 197315-16CTU04PBF
Product Name 16 A 400 V Diode and Rectifier Diodes, Rectifiers - Arrays - 16CTU04PBF
Package TO-220AB TO-220; TO-220AB
RoHS Compliant RoHS
IO 16 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data