Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 16CTU04-1 16CTU04-1

Description
Manufacturer: Vishay Win Source Part Number: 854091-16CTU04-1 Features: Diode Array 400 V Package: Tube Part Status: Obsolete Family Name: 16CTU04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *16CTU04-1, 16CTU041
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854091-16CTU04-1 Features: Diode Array 400 V Package: Tube Part Status: Obsolete Family Name: 16CTU04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *16CTU04-1, 16CTU041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 16CTU04-1 - 854091-16CTU04-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTU04-1
854091-16CTU04-1
Diodes, Rectifiers - Arrays - 16CTU04-1 854091-16CTU04-1
Manufacturer: Vishay Win Source Part Number: 854091-16CTU04-1 Features: Diode Array 400 V Package: Tube Part Status: Obsolete Family Name: 16CTU04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *16CTU04-1, 16CTU041

Manufacturer: Vishay
Win Source Part Number: 854091-16CTU04-1
Features: Diode Array 400 V
Package: Tube
Part Status: Obsolete
Family Name: 16CTU04
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *16CTU04-1, 16CTU041

Buy Now Datasheet
8A 400V Diode and Rectifier - 286-16CTU04-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 400V Diode and Rectifier
286-16CTU04-1
8A 400V Diode and Rectifier 286-16CTU04-1
Rectifier Diode, 1 Phase, 2 Element, 8A, 400V V(RRM), Silicon, TO-262AA, TO-262, 3 PIN Product overview: 16CTU04-1 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04-1 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 8A, 400V V(RRM), Silicon, TO-262AA, TO-262, 3 PIN Product overview: 16CTU04-1 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTU04-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 854091-16CTU04-1 286-16CTU04-1
Product Name Diodes, Rectifiers - Arrays - 16CTU04-1 8A 400V Diode and Rectifier
Diode Type Diode Array 400 V
Unlock Full Specs
to access all available technical data