Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208785-16CTT100
Termination: Through Hole
Forward Voltage: 840 mV
Peak Non-Repetitive Surge Current: 850 A
Forward Current: 16 mA
Number of Pins: 3
Categories: Custom Parts
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Common Cathode
Average Rectified Current: 16 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
Max Reverse Voltage (DC): 100 V
Peak Reverse Current: 65 µA
Max Operating Temperature: 175 °C
Max Forward Surge Current (Ifsm): 850 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1208785-16CTT100 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 16CTT100 |