Vishay Intertechnology, Inc. Automotive Schottky 100V 16A Diode and Rectifier 16CTQ100SPBF

Description
Diode Schottky 100V 16A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 16A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 100V 16A Diode and Rectifier - 286-16CTQ100SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 16A Diode and Rectifier
286-16CTQ100SPBF
Automotive Schottky 100V 16A Diode and Rectifier 286-16CTQ100SPBF
Diode Schottky 100V 16A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100SPBF can be used for catalog matching and distributor lookup.

Diode Schottky 100V 16A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 16CTQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 16CTQ100SPBF - 4702-16CTQ100SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTQ100SPBF
4702-16CTQ100SPBF
Diodes, Rectifiers - Arrays - 16CTQ100SPBF 4702-16CTQ100SPBF
Manufacturer: Vishay Win Source Part Number: 4702-16CTQ100SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 4702-16CTQ100SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-16CTQ100SPBF 4702-16CTQ100SPBF
Product Name Automotive Schottky 100V 16A Diode and Rectifier Diodes, Rectifiers - Arrays - 16CTQ100SPBF
Package Rail/Tube D2PAK; D2PAK
RoHS Compliant RoHS
IO 16 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data