Vishay Intertechnology, Inc. Schottky 8 A 100 V Diode and Rectifier 16CTQ100PBF

Description
Schottky diode 2x 8 A 100 V TO-220AB, 16CTQ100PBF, Vishay Product overview: 16CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky diode 2x 8 A 100 V TO-220AB, 16CTQ100PBF, Vishay Product overview: 16CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 8 A 100 V Diode and Rectifier - 286-16CTQ100PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8 A 100 V Diode and Rectifier
286-16CTQ100PBF
Schottky 8 A 100 V Diode and Rectifier 286-16CTQ100PBF
Schottky diode 2x 8 A 100 V TO-220AB, 16CTQ100PBF, Vishay Product overview: 16CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100PBF can be used for catalog matching and distributor lookup.

Schottky diode 2x 8 A 100 V TO-220AB, 16CTQ100PBF, Vishay Product overview: 16CTQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 16CTQ100PBF - 091769-16CTQ100PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTQ100PBF
091769-16CTQ100PBF
Diodes, Rectifiers - Arrays - 16CTQ100PBF 091769-16CTQ100PBF
Manufacturer: Vishay Win Source Part Number: 091769-16CTQ100PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 091769-16CTQ100PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-16CTQ100PBF 091769-16CTQ100PBF
Product Name Schottky 8 A 100 V Diode and Rectifier Diodes, Rectifiers - Arrays - 16CTQ100PBF
Package TO-220AB TO-220; TO-220AB
RoHS Compliant RoHS
IO 16 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data