Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 16CTQ100-1PBF 16CTQ100-1PBF

Description
Manufacturer: Vishay Win Source Part Number: 1121425-16CTQ100-1PB F Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1121425-16CTQ100-1PB F Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 16CTQ100-1PBF - 1121425-16CTQ100-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTQ100-1PBF
1121425-16CTQ100-1PBF
Diodes, Rectifiers - Arrays - 16CTQ100-1PBF 1121425-16CTQ100-1PBF
Manufacturer: Vishay Win Source Part Number: 1121425-16CTQ100-1PB F Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1121425-16CTQ100-1PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 100V 16A Diode and Rectifier - 286-16CTQ100-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 100V 16A Diode and Rectifier
286-16CTQ100-1PBF
Schottky 100V 16A Diode and Rectifier 286-16CTQ100-1PBF
Diode Schottky 100V 16A 3-Pin(3+Tab) TO-262 Tube Product overview: 16CTQ100-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100-1PBF can be used for catalog matching and distributor lookup.

Diode Schottky 100V 16A 3-Pin(3+Tab) TO-262 Tube Product overview: 16CTQ100-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ100-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1121425-16CTQ100-1PBF 286-16CTQ100-1PBF
Product Name Diodes, Rectifiers - Arrays - 16CTQ100-1PBF Schottky 100V 16A Diode and Rectifier
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Dual Zener diodes - BZB84-C51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
7 suppliers