Manufacturer: Vishay
Win Source Part Number: 1121422-16CTQ080STRR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Diode Schottky 80V 16A T/R Product overview: 16CTQ080STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080STRRPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1121422-16CTQ080STRRPBF | 286-16CTQ080STRRPBF |
| Product Name | Diodes, Rectifiers - Arrays - 16CTQ080STRRPBF | Schottky 80V 16A Diode and Rectifier |
| Diode Type | Schottky |