Vishay Intertechnology, Inc. Schottky 8A 80V TO-220 Diode and Rectifier 16CTQ080STRLPBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 80V V(RRM), Silicon, LEAD FREE, PLASTIC, TO-220, D2PAK-3 Product overview: 16CTQ080STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 80V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 80V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 80V V(RRM), Silicon, LEAD FREE, PLASTIC, TO-220, D2PAK-3 Product overview: 16CTQ080STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 80V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 80V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 8A 80V TO-220 Diode and Rectifier - 286-16CTQ080STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 80V TO-220 Diode and Rectifier
286-16CTQ080STRLPBF
Schottky 8A 80V TO-220 Diode and Rectifier 286-16CTQ080STRLPBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 80V V(RRM), Silicon, LEAD FREE, PLASTIC, TO-220, D2PAK-3 Product overview: 16CTQ080STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 80V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 80V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080STRLPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 80V V(RRM), Silicon, LEAD FREE, PLASTIC, TO-220, D2PAK-3 Product overview: 16CTQ080STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 80V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 80V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 16CTQ080STRLPBF - 197313-16CTQ080STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTQ080STRLPBF
197313-16CTQ080STRLPBF
Diodes, Rectifiers - Arrays - 16CTQ080STRLPBF 197313-16CTQ080STRLPBF
Manufacturer: Vishay Win Source Part Number: 197313-16CTQ080STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 880mV @ 16A Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197313-16CTQ080STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 16A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-16CTQ080STRLPBF 197313-16CTQ080STRLPBF
Product Name Schottky 8A 80V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - 16CTQ080STRLPBF
Package Tape and Reel D2PAK; D2PAK
RoHS Compliant RoHS
IO 16 amps
Tj -55 C (-67 F) 175 C (347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data