Vishay Intertechnology, Inc. Dual Schottky 80 V 8 A Diode and Rectifier 16CTQ080PBF

Description
VISHAY 16CTQ080PBF Small Signal Schottky Diode, Dual Common Cathode, 80 V, 8 A, 720 mV, 850 A, 175 C Product overview: 16CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 8 A, 850 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 8 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY 16CTQ080PBF Small Signal Schottky Diode, Dual Common Cathode, 80 V, 8 A, 720 mV, 850 A, 175 C Product overview: 16CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 8 A, 850 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 8 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Schottky 80 V 8 A Diode and Rectifier - 286-16CTQ080PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 80 V 8 A Diode and Rectifier
286-16CTQ080PBF
Dual Schottky 80 V 8 A Diode and Rectifier 286-16CTQ080PBF
VISHAY 16CTQ080PBF Small Signal Schottky Diode, Dual Common Cathode, 80 V, 8 A, 720 mV, 850 A, 175 C Product overview: 16CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 8 A, 850 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 8 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080PBF can be used for catalog matching and distributor lookup.

VISHAY 16CTQ080PBF Small Signal Schottky Diode, Dual Common Cathode, 80 V, 8 A, 720 mV, 850 A, 175 C Product overview: 16CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 8 A, 850 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 8 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-16CTQ080PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 16CTQ080PBF - 4698-16CTQ080PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 16CTQ080PBF
4698-16CTQ080PBF
Diodes, Rectifiers - Arrays - 16CTQ080PBF 4698-16CTQ080PBF
Manufacturer: Vishay Win Source Part Number: 4698-16CTQ080PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 4698-16CTQ080PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
80V 16A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE - 70078649 - Allied Electronics, Inc.
Fort Worth, TX, USA
80V 16A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE
70078649
80V 16A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE 70078649
This center tap Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: 175°C T Operation Center Tap Configuration Low Forward Voltage Drop High Frequency Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Designed and Qualified for Industrial Level

This center tap Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • 175°C T Operation
  • Center Tap Configuration
  • Low Forward Voltage Drop
  • High Frequency Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-16CTQ080PBF 4698-16CTQ080PBF 70078649
Product Name Dual Schottky 80 V 8 A Diode and Rectifier Diodes, Rectifiers - Arrays - 16CTQ080PBF 80V 16A SCHOTTKY COMMON CATHODE DIODE IN A TO-220AB PACKAGE
Package TO-220AB TO-220; TO-220AB TO-220
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data