Vishay Precision Group Potentiometer, Precision; Track Resistance Vishay 164-21103

Description
POTENTIOMETER, PRECISION; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:164 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:2.37mm RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, PRECISION; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:164 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:2.37mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Precision; Track Resistance Vishay - 52M0984 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Precision; Track Resistance Vishay
52M0984
Potentiometer, Precision; Track Resistance Vishay 52M0984
POTENTIOMETER, PRECISION; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:164 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:2.37mm RoHS Compliant: Yes

POTENTIOMETER, PRECISION; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:164 Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:2.37mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52M0984
Product Name Potentiometer, Precision; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details