Vishay Intertechnology, Inc. 80 A 30 V Diode and Rectifier 162CNQ030

Description
DIODE 80 A, 30 V, SILICON, RECTIFIER DIODE, TO-249AA, TO-249AA, 3 PIN, Rectifier Diode Product overview: 162CNQ030 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-162CNQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 80 A, 30 V, SILICON, RECTIFIER DIODE, TO-249AA, TO-249AA, 3 PIN, Rectifier Diode Product overview: 162CNQ030 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-162CNQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 A 30 V Diode and Rectifier - 286-162CNQ030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 A 30 V Diode and Rectifier
286-162CNQ030
80 A 30 V Diode and Rectifier 286-162CNQ030
DIODE 80 A, 30 V, SILICON, RECTIFIER DIODE, TO-249AA, TO-249AA, 3 PIN, Rectifier Diode Product overview: 162CNQ030 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-162CNQ030 can be used for catalog matching and distributor lookup.

DIODE 80 A, 30 V, SILICON, RECTIFIER DIODE, TO-249AA, TO-249AA, 3 PIN, Rectifier Diode Product overview: 162CNQ030 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-162CNQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 162CNQ030 - 197308-162CNQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 162CNQ030
197308-162CNQ030
Diodes, Rectifiers - Arrays - 162CNQ030 197308-162CNQ030
Manufacturer: Vishay Win Source Part Number: 197308-162CNQ030 Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 530mV @ 80A Current - Reverse Leakage @ Vr: 5mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 80A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-249AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197308-162CNQ030
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 80A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 80A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-249AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-162CNQ030 197308-162CNQ030
Product Name 80 A 30 V Diode and Rectifier Diodes, Rectifiers - Arrays - 162CNQ030
Package Bulk TO-249AA
IO 80 amps
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data