Vishay Precision Group Rotary Potentiometers, Rheostats 162B502

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-162B502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-162B502-ND
Rotary Potentiometers, Rheostats 693-162B502-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay - 20M1766 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay
20M1766
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay 20M1766
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:162 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:2.37mmRoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:162 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:2.37mmRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
162B502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 162B502
POT WW BUSHING MNT

POT WW BUSHING MNT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 693-162B502-ND 20M1766 162B502
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers