Vishay Intertechnology, Inc. Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.0935in 162-1-1-502

Description
Wirewound Precision Potentiometer Molded, glass filled, thermoset plastic housing Brass, nickel plated bushing Stainless steel, non-passivated shaft 100 Megohms insulation resistance and -55 to +125 °C operating temperature.
Description
Wirewound Precision Potentiometer Molded, glass filled, thermoset plastic housing Brass, nickel plated bushing Stainless steel, non-passivated shaft 100 Megohms insulation resistance and -55 to +125 °C operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.0935in - 70219070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.0935in
70219070
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.0935in 70219070
Wirewound Precision Potentiometer Molded, glass filled, thermoset plastic housing Brass, nickel plated bushing Stainless steel, non-passivated shaft 100 Megohms insulation resistance and -55 to +125 °C operating temperature.

Wirewound Precision Potentiometer

  • Molded, glass filled, thermoset plastic housing
  • Brass, nickel plated bushing
  • Stainless steel, non-passivated shaft
    100 Megohms insulation resistance and -55 to +125 °C operating temperature.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wirewound Resistors
Product Number 70219070
Product Name Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.0935in
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 4855-135-R39-JBW-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Features Non-Inductive
View Details