Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 15TQ060 15TQ060

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121385-15TQ060 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 15TQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A Current - Reverse Leakage at Vr: 800μA at 60V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121385-15TQ060 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 15TQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A Current - Reverse Leakage at Vr: 800μA at 60V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 15TQ060 - 1121385-15TQ060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15TQ060
1121385-15TQ060
Diodes, Rectifiers - Single - 15TQ060 1121385-15TQ060
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121385-15TQ060 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 15TQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A Current - Reverse Leakage at Vr: 800μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121385-15TQ060
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 15TQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A
Current - Reverse Leakage at Vr: 800μA at 60V

Buy Now
Schottky 60V 15A Diode and Rectifier - 280-15TQ060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 15A Diode and Rectifier
280-15TQ060
Schottky 60V 15A Diode and Rectifier 280-15TQ060
DIODE SCHOTTKY 60V 15A TO220AC Product overview: 15TQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 15A TO220AC Product overview: 15TQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15TQ060 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers 15 Amp 60 Volt - 884-15TQ060 - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 15 Amp 60 Volt
884-15TQ060
Schottky Diodes & Rectifiers 15 Amp 60 Volt 884-15TQ060
Schottky Diodes & Rectifiers 15 Amp 60 Volt

Schottky Diodes & Rectifiers 15 Amp 60 Volt

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 15TQ060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15TQ060
Discrete Semiconductor Products - Diodes - Rectifiers 15TQ060
DIODE SCHOTTKY 60V 15A TO220AC

DIODE SCHOTTKY 60V 15A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1121385-15TQ060 280-15TQ060 884-15TQ060 15TQ060
Product Name Diodes, Rectifiers - Single - 15TQ060 Schottky 60V 15A Diode and Rectifier Schottky Diodes & Rectifiers 15 Amp 60 Volt Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Obsolete Removed
Unlock Full Specs
to access all available technical data