Vishay Intertechnology, Inc. Schottky Through-Hole 600V 15A Diode and Rectifier 15ETX06FPPBF

Description
600V 15A Schottky Diode TO-220-2 Through Hole Rectifier Product overview: 15ETX06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 15A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETX06FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 15A Schottky Diode TO-220-2 Through Hole Rectifier Product overview: 15ETX06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 15A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETX06FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Through-Hole 600V 15A Diode and Rectifier - 280-15ETX06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 600V 15A Diode and Rectifier
280-15ETX06FPPBF
Schottky Through-Hole 600V 15A Diode and Rectifier 280-15ETX06FPPBF
600V 15A Schottky Diode TO-220-2 Through Hole Rectifier Product overview: 15ETX06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 15A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETX06FPPBF can be used for catalog matching and distributor lookup.

600V 15A Schottky Diode TO-220-2 Through Hole Rectifier Product overview: 15ETX06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 15A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETX06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 15ETX06FPPBF - 4507-15ETX06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15ETX06FPPBF
4507-15ETX06FPPBF
Diodes, Rectifiers - Single - 15ETX06FPPBF 4507-15ETX06FPPBF
Manufacturer: Vishay Win Source Part Number: 4507-15ETX06FPPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 4507-15ETX06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A
Reverse Recovery Time (trr): 32ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-15ETX06FPPBF 4507-15ETX06FPPBF
Product Name Schottky Through-Hole 600V 15A Diode and Rectifier Diodes, Rectifiers - Single - 15ETX06FPPBF
Package Rail/Tube
RoHS Compliant RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data